Murata Electronics Fixed Inductors LQP03HQ3N5B02D

Description
3.5nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.5nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13925-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13925-6-ND
Fixed Inductors 490-13925-6-ND
3.5nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

3.5nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13925-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13925-1-ND
Fixed Inductors 490-13925-1-ND
3.5nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

3.5nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13925-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13925-2-ND
Fixed Inductors 490-13925-2-ND
3.5nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

3.5nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
500MA 170MOHM Inductor and Choke - 71-LQP03HQ3N5B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 170MOHM Inductor and Choke
71-LQP03HQ3N5B02D
500MA 170MOHM Inductor and Choke 71-LQP03HQ3N5B02D
FIXED IND 3.5NH 500MA 170MOHM SM Product overview: LQP03HQ3N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ3N5B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.5NH 500MA 170MOHM SM Product overview: LQP03HQ3N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ3N5B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1070827-LQP03HQ3N5B02D
Inductors, Coils, Chokes - Fixed Inductors 1070827-LQP03HQ3N5B02D
Win Source Part Number: 1070827-LQP03HQ3N5B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQP03 Type: Thick Film Package: Tape & Reel Shielding: Unshielded Inductance: 3.5 nH Height - Seated (Max): 0.017" (0.42mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 500MHz Frequency - Self Resonant: 7GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 170mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-13925-2,490-1392 5-1,490-13925-6 Base Product Number: LQP03HQ

Win Source Part Number: 1070827-LQP03HQ3N5B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.5 nH
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 7GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 170mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-13925-2,490-13925-1,490-13925-6
Base Product Number: LQP03HQ

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13925-6-ND 71-LQP03HQ3N5B02D 1070827-LQP03HQ3N5B02D
Product Name Fixed Inductors 500MA 170MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Non-Magnetic Ferrite
Configuration Fixed Fixed
DCR 0.1700 ohms 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 4-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers