Win Source Part Number: 1070826-LQP03HQ3N4B0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.4 nH
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 7GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 170mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-13923-2,490-1392
Base Product Number: LQP03HQ
FIXED IND 3.4NH 500MA 170MOHM SM Product overview: LQP03HQ3N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ3N4B02D can be used for catalog matching and distributor lookup.
3.4nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)
3.4nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)
3.4nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1070826-LQP03HQ3N4B02D | 71-LQP03HQ3N4B02D | 490-13923-2-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 500MA 170MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard | Thick Film | |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |