Murata Electronics Fixed Inductors LQP03HQ3N1C02D

Description
3.1nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.1nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13918-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13918-2-ND
Fixed Inductors 490-13918-2-ND
3.1nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

3.1nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13918-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13918-1-ND
Fixed Inductors 490-13918-1-ND
3.1nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

3.1nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13918-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13918-6-ND
Fixed Inductors 490-13918-6-ND
3.1nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

3.1nH Unshielded Thick Film Inductor 500mA 170mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13918-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details