Murata Electronics Fixed Inductors LQP03HQ39NH02D

Description
39nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03HQ39NH02DDKR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)

39nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03HQ39NH02DCT-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)

39nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03HQ39NH02DTR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)

39nH Unshielded Thin Film Inductor 150mA 2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Rf Inductor, Unshielded, 39Nh/0.15A/0201 Rohs Compliant Murata - 36AJ3842 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshielded, 39Nh/0.15A/0201 Rohs Compliant Murata
36AJ3842
Rf Inductor, Unshielded, 39Nh/0.15A/0201 Rohs Compliant Murata 36AJ3842
RF INDUCTOR, UNSHIELDED, 39NH/0.15A/0201 ROHS COMPLIANT: YES

RF INDUCTOR, UNSHIELDED, 39NH/0.15A/0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03HQ39NH02DDKR-ND 36AJ3842
Product Name Fixed Inductors Rf Inductor, Unshielded, 39Nh/0.15A/0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details