Murata Electronics Fixed Inductors LQP03HQ2N7C02D

Description
2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13910-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13910-2-ND
Fixed Inductors 490-13910-2-ND
2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13910-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13910-6-ND
Fixed Inductors 490-13910-6-ND
2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13910-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13910-1-ND
Fixed Inductors 490-13910-1-ND
2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369628-LQP03HQ2N7C02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369628-LQP03HQ2N7C02D
Inductors, Coils, Chokes - Fixed Inductors 1369628-LQP03HQ2N7C02D
Win Source Part Number: 1369628-LQP03HQ2N7C0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.017" (0.42mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 2.7 nH Current Rating (Amps): 600 mA Shielding: Unshielded DC Resistance (DCR): 120mOhm Max Q @ Freq: 20 @ 500MHz Frequency - Self Resonant: 9GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369628-LQP03HQ2N7C02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.017" (0.42mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 2.7 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 120mOhm Max
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 9GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
600MA 120MOHM Inductor and Choke - 71-LQP03HQ2N7C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 120MOHM Inductor and Choke
71-LQP03HQ2N7C02D
600MA 120MOHM Inductor and Choke 71-LQP03HQ2N7C02D
FIXED IND 2.7NH 600MA 120MOHM SM Product overview: LQP03HQ2N7C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ2N7C02D can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 600MA 120MOHM SM Product overview: LQP03HQ2N7C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ2N7C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13910-2-ND 1369628-LQP03HQ2N7C02D 71-LQP03HQ2N7C02D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 600MA 120MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed Fixed
DCR 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 154 to ? microH
Rated DC Current 5700 milliamps
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers