Murata Electronics Fixed Inductors LQP03HQ2N5C02D

Description
2.5nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.5nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13906-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13906-6-ND
Fixed Inductors 490-13906-6-ND
2.5nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

2.5nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13906-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13906-2-ND
Fixed Inductors 490-13906-2-ND
2.5nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

2.5nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13906-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13906-1-ND
Fixed Inductors 490-13906-1-ND
2.5nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

2.5nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13906-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details