Manufacturer: Murata Electronics North America
Win Source Part Number: 878153-LQP03HQ2N5B02
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 2.5 nH Unshielded Thick Film Inductor 600 mA 120mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03HQ
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-13905-1, 490-13905-2, 490-13905-6
FIXED IND 2.5NH 600MA 120MOHM SM Product overview: LQP03HQ2N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ2N5B02D can be used for catalog matching and distributor lookup.
2.5nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
2.5nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
2.5nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
FIXED IND 2.5NH 600MA 120MOHM SM
600mA 2.5nH 120mΩ 0201 Inductors (SMD) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 878153-LQP03HQ2N5B02D | 71-LQP03HQ2N5B02D | 490-13905-6-ND | LQP03HQ2N5B02D | LQP03HQ2N5B02D |
| Product Name | Fixed Inductors - LQP03HQ2N5B02D | 600MA 120MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Thick Film | Thick Film | |||
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0025 microH | 0.0025 microH | 0.0025 microH |