FIXED IND 2.4NH 600MA 120MOHM SM Product overview: LQP03HQ2N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ2N4B02D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 801430-LQP03HQ2N4B02
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.4nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 9GHz
DC Resistance (DCR): 120mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.017" (0.42mm)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Q at Freq: 20 at 500MHz
Current Rating (Amps): 600mA
Inductance Frequency - Test: 500MHz
2.4nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
2.4nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
2.4nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
FIXED IND 2.4NH 600MA 120MOHM SM
INDUCTOR, 2.4NH, 0.6A, 0201, MULTILAYER; Inductance:2.4nH; Product Range:LQP03HQ_02 Series; DC Current Rating:600mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.12ohm; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03HQ2N4B02D | 801430-LQP03HQ2N4B02D | 490-13903-2-ND | LQP03HQ2N4B02D | 57AC7003 |
| Product Name | 600MA 120MOHM Inductor and Choke | Fixed Inductors - LQP03HQ2N4B02D | Fixed Inductors | Fixed Inductors | Inductor, 2.4Nh, 0.6A, 0201, Multilayer; Inductance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Thick Film | Standard | Thick Film | Multilayer | |
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0024 microH | 0.0024 microH | 0.0024 microH | 0.0024 microH |