Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQP03HQ2N1B02D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329233-LQP03HQ2N1B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 2.1 nH Height - Seated (Max): 0.017" (0.42mm) Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 500MHz Frequency - Self Resonant: 9GHz DC Resistance (DCR): 120mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Other Part Number: 490-13897-1,490-1389 7-2,490-13897-6 Base Product Number: LQP03HQ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329233-LQP03HQ2N1B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 2.1 nH Height - Seated (Max): 0.017" (0.42mm) Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 500MHz Frequency - Self Resonant: 9GHz DC Resistance (DCR): 120mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Other Part Number: 490-13897-1,490-1389 7-2,490-13897-6 Base Product Number: LQP03HQ RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329233-LQP03HQ2N1B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329233-LQP03HQ2N1B02D
Inductors, Coils, Chokes - Fixed Inductors 1329233-LQP03HQ2N1B02D
Manufacturer: Murata Electronics Win Source Part Number: 1329233-LQP03HQ2N1B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 2.1 nH Height - Seated (Max): 0.017" (0.42mm) Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 500MHz Frequency - Self Resonant: 9GHz DC Resistance (DCR): 120mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Other Part Number: 490-13897-1,490-1389 7-2,490-13897-6 Base Product Number: LQP03HQ RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329233-LQP03HQ2N1B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 2.1 nH
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 9GHz
DC Resistance (DCR): 120mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-13897-1,490-13897-2,490-13897-6
Base Product Number: LQP03HQ
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
600MA 120MOHM Inductor and Choke - 71-LQP03HQ2N1B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 120MOHM Inductor and Choke
71-LQP03HQ2N1B02D
600MA 120MOHM Inductor and Choke 71-LQP03HQ2N1B02D
FIXED IND 2.1NH 600MA 120MOHM SM Product overview: LQP03HQ2N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ2N1B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.1NH 600MA 120MOHM SM Product overview: LQP03HQ2N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ2N1B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13897-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13897-2-ND
Fixed Inductors 490-13897-2-ND
2.1nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

2.1nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13897-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13897-1-ND
Fixed Inductors 490-13897-1-ND
2.1nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

2.1nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13897-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13897-6-ND
Fixed Inductors 490-13897-6-ND
2.1nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

2.1nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1329233-LQP03HQ2N1B02D 71-LQP03HQ2N1B02D 490-13897-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 600MA 120MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard Thick Film
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

1000uH 100KHz 0.56A Inductor and Choke - 71-DU1971-102M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 20 (+/- %)
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details