Win Source Part Number: 1369542-LQP03HQ2N0C0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.017" (0.42mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 2 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 120mOhm Max
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 9GHz
Inductance Frequency - Test: 500 MHz
FIXED IND 2NH 600MA 120MOHM SMD Product overview: LQP03HQ2N0C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ2N0C02D can be used for catalog matching and distributor lookup.
2nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
2nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
2nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
FIXED IND 2NH 600MA 120MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369542-LQP03HQ2N0C02D | 71-LQP03HQ2N0C02D | 490-13896-1-ND | LQP03HQ2N0C02D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 600MA 120MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard | Thick Film | Thick Film | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 0.0020 microH | 0.0020 microH | 0.0020 microH |