Murata Electronics Fixed Inductors LQP03HQ20NJ02D

Description
20nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13892-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13892-6-ND
Fixed Inductors 490-13892-6-ND
20nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

20nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13892-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13892-1-ND
Fixed Inductors 490-13892-1-ND
20nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

20nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13892-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13892-2-ND
Fixed Inductors 490-13892-2-ND
20nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

20nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13892-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176783-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers