Murata Electronics Fixed Inductors - LQP03HQ20NH02D LQP03HQ20NH02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878147-LQP03HQ20NH02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 20 nH Unshielded Thick Film Inductor 250 mA 800mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03HQ Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13891-1, 490-13891-2, 490-13891-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878147-LQP03HQ20NH02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 20 nH Unshielded Thick Film Inductor 250 mA 800mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03HQ Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13891-1, 490-13891-2, 490-13891-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP03HQ20NH02D
878147-LQP03HQ20NH02D
Fixed Inductors - LQP03HQ20NH02D 878147-LQP03HQ20NH02D
Manufacturer: Murata Electronics North America Win Source Part Number: 878147-LQP03HQ20NH02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 20 nH Unshielded Thick Film Inductor 250 mA 800mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03HQ Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13891-1, 490-13891-2, 490-13891-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 878147-LQP03HQ20NH02D
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 20 nH Unshielded Thick Film Inductor 250 mA 800mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03HQ
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-13891-1, 490-13891-2, 490-13891-6

Buy Now Datasheet
Fixed Inductors - 490-13891-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13891-6-ND
Fixed Inductors 490-13891-6-ND
20nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

20nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13891-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13891-1-ND
Fixed Inductors 490-13891-1-ND
20nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

20nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13891-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13891-2-ND
Fixed Inductors 490-13891-2-ND
20nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

20nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 250MA 800MOHM Inductor and Choke - 71-LQP03HQ20NH02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 800MOHM Inductor and Choke
71-LQP03HQ20NH02D
SMD 250MA 800MOHM Inductor and Choke 71-LQP03HQ20NH02D
FIXED IND 20NH 250MA 800MOHM SMD Product overview: LQP03HQ20NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ20NH02D can be used for catalog matching and distributor lookup.

FIXED IND 20NH 250MA 800MOHM SMD Product overview: LQP03HQ20NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ20NH02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03HQ20NH02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03HQ20NH02D
Fixed Inductors LQP03HQ20NH02D
FIXED IND 20NH 250MA 800MOHM SMD

FIXED IND 20NH 250MA 800MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878147-LQP03HQ20NH02D 490-13891-6-ND 71-LQP03HQ20NH02D LQP03HQ20NH02D
Product Name Fixed Inductors - LQP03HQ20NH02D Fixed Inductors SMD 250MA 800MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details