The LQP03HQ1N9B02D is a fixed inductor from Win Source Electronics, designed for various applications including consumer and industrial equipment. It features a nominal inductance of 1.9 nH with a tolerance of ±0.1 nH, making it suitable for precision applications. The inductor has a maximum DC resistance of 120 mΩ and can handle a rated current of 600 mA. It operates effectively within a temperature range of -55°C to +125°C, ensuring reliability in diverse environments. The component is packaged in a compact 0201 (0603 metric) size and is available in reel packaging for surface mount applications. This inductor is part of the LQP03 series, which is known for its unshielded thick film construction.
1.9nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
1.9nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
1.9nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 878146-LQP03HQ1N9B02
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 1.9 nH Unshielded Thick Film Inductor 600 mA 120mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03HQ
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-13889-1, 490-13889-2, 490-13889-6
FIXED IND 1.9NH 600MA 120MOHM SM Product overview: LQP03HQ1N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ1N9B02D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-13889-2-ND | 878146-LQP03HQ1N9B02D | 71-LQP03HQ1N9B02D |
| Product Name | Fixed Inductors | Fixed Inductors - LQP03HQ1N9B02D | 600MA 120MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Non-Magnetic | Ferrite | |
| Configuration | Fixed | ||
| DCR | 0.1200 ohms |