Murata Power Solutions Fixed Inductors LQP03HQ1N1W02D

Description
1.1nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.1nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13873-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13873-2-ND
Fixed Inductors 490-13873-2-ND
1.1nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

1.1nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13873-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13873-6-ND
Fixed Inductors 490-13873-6-ND
1.1nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

1.1nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13873-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13873-1-ND
Fixed Inductors 490-13873-1-ND
1.1nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

1.1nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 1.1A 40MOHM Inductor and Choke - 71-LQP03HQ1N1W02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1A 40MOHM Inductor and Choke
71-LQP03HQ1N1W02D
SMD 1.1A 40MOHM Inductor and Choke 71-LQP03HQ1N1W02D
FIXED IND 1.1NH 1.1A 40MOHM SMD Product overview: LQP03HQ1N1W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 40MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ1N1W02D can be used for catalog matching and distributor lookup.

FIXED IND 1.1NH 1.1A 40MOHM SMD Product overview: LQP03HQ1N1W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 40MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ1N1W02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
963371-LQP03HQ1N1W02D
Inductors, Coils, Chokes - Fixed Inductors 963371-LQP03HQ1N1W02D
Win Source Part Number: 963371-LQP03HQ1N1W02 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQP03 Type: Thick Film Package: Tape & Reel Shielding: Unshielded Inductance: 1.1 nH Height - Seated (Max): 0.017" (0.42mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±0.05nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 500MHz Frequency - Self Resonant: 14GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 40mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-13873-6,490-1387 3-2,490-13873-1 Base Product Number: LQP03HQ

Win Source Part Number: 963371-LQP03HQ1N1W02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.1 nH
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.05nH
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 14GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 40mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-13873-6,490-13873-2,490-13873-1
Base Product Number: LQP03HQ

Buy Now Datasheet
Inductor, 1.1Nh, 1.1A, 0201, Multilayer; Inductance Murata - 57AC6993 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.1Nh, 1.1A, 0201, Multilayer; Inductance Murata
57AC6993
Inductor, 1.1Nh, 1.1A, 0201, Multilayer; Inductance Murata 57AC6993
INDUCTOR, 1.1NH, 1.1A, 0201, MULTILAYER; Inductance:1.1nH; Product Range:LQP03HQ_02 Series; DC Current Rating:1.1A; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.04ohm; RoHS Compliant: Yes

INDUCTOR, 1.1NH, 1.1A, 0201, MULTILAYER; Inductance:1.1nH; Product Range:LQP03HQ_02 Series; DC Current Rating:1.1A; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.04ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13873-2-ND 71-LQP03HQ1N1W02D 963371-LQP03HQ1N1W02D 57AC6993
Product Name Fixed Inductors SMD 1.1A 40MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 1.1Nh, 1.1A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Non-Magnetic Ferrite
Configuration Fixed Fixed
DCR 0.0400 ohms 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1660178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details