Murata Electronics SMD 250MA 800MOHM Inductor and Choke LQP03HQ16NH02D

Description
FIXED IND 16NH 250MA 800MOHM SMD Product overview: LQP03HQ16NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ16NH02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 16NH 250MA 800MOHM SMD Product overview: LQP03HQ16NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ16NH02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 250MA 800MOHM Inductor and Choke - 71-LQP03HQ16NH02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 800MOHM Inductor and Choke
71-LQP03HQ16NH02D
SMD 250MA 800MOHM Inductor and Choke 71-LQP03HQ16NH02D
FIXED IND 16NH 250MA 800MOHM SMD Product overview: LQP03HQ16NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ16NH02D can be used for catalog matching and distributor lookup.

FIXED IND 16NH 250MA 800MOHM SMD Product overview: LQP03HQ16NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ16NH02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03HQ16NH02D
878139-LQP03HQ16NH02D
Fixed Inductors - LQP03HQ16NH02D 878139-LQP03HQ16NH02D
Manufacturer: Murata Electronics North America Win Source Part Number: 878139-LQP03HQ16NH02 D Series: LQP03 Operating Temperature Range: -55°C ~ 125°C Features: 16 nH Unshielded Thick Film Inductor 250 mA 800mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP03HQ Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-13864-6, 490-13864-2, 490-13864-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 878139-LQP03HQ16NH02D
Series: LQP03
Operating Temperature Range: -55°C ~ 125°C
Features: 16 nH Unshielded Thick Film Inductor 250 mA 800mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP03HQ
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-13864-6, 490-13864-2, 490-13864-1

Buy Now Datasheet
Fixed Inductors - 490-13864-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13864-6-ND
Fixed Inductors 490-13864-6-ND
16nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

16nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13864-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13864-2-ND
Fixed Inductors 490-13864-2-ND
16nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

16nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13864-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13864-1-ND
Fixed Inductors 490-13864-1-ND
16nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

16nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - LQP03HQ16NH02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03HQ16NH02D
Fixed Inductors LQP03HQ16NH02D
FIXED IND 16NH 250MA 800MOHM SMD

FIXED IND 16NH 250MA 800MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03HQ16NH02D 878139-LQP03HQ16NH02D 490-13864-6-ND LQP03HQ16NH02D
Product Name SMD 250MA 800MOHM Inductor and Choke Fixed Inductors - LQP03HQ16NH02D Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0160 microH 0.0160 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126040 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Q Factor 20
View Details
Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details