Win Source Part Number: 1272722-LQP03HQ15NJ0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 15 nH
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 3.5GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 700mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-13863-6,490-1386
Base Product Number: LQP03HQ
15nH Unshielded Thick Film Inductor 300mA 700mOhm Max 0201 (0603 Metric)
15nH Unshielded Thick Film Inductor 300mA 700mOhm Max 0201 (0603 Metric)
15nH Unshielded Thick Film Inductor 300mA 700mOhm Max 0201 (0603 Metric)
FIXED IND 15NH 300MA 700MOHM SMD Product overview: LQP03HQ15NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ15NJ02D can be used for catalog matching and distributor lookup.
FIXED IND 15NH 300MA 700MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1272722-LQP03HQ15NJ02D | 490-13863-1-ND | 71-LQP03HQ15NJ02D | LQP03HQ15NJ02D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 300MA 700MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard | Thick Film | Thick Film | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |