Manufacturer: Murata Electronics
Win Source Part Number: 802180-LQP03HQ11NH02
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 11nH
Tolerance: ±3%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 4GHz
DC Resistance (DCR): 500mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.017" (0.42mm)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Q at Freq: 20 at 500MHz
Current Rating (Amps): 300mA
Inductance Frequency - Test: 500MHz
FIXED IND 11NH 300MA 500MOHM SMD Product overview: LQP03HQ11NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ11NH02D can be used for catalog matching and distributor lookup.
11nH Unshielded Thick Film Inductor 300mA 500mOhm Max 0201 (0603 Metric)
11nH Unshielded Thick Film Inductor 300mA 500mOhm Max 0201 (0603 Metric)
11nH Unshielded Thick Film Inductor 300mA 500mOhm Max 0201 (0603 Metric)
FIXED IND 11NH 300MA 500MOHM SMD
INDUCTOR, 11NH, 4GHZ, 0.3A, 0201 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 802180-LQP03HQ11NH02D | 71-LQP03HQ11NH02D | 490-13856-1-ND | LQP03HQ11NH02D | 76AH5534 |
| Product Name | Fixed Inductors - LQP03HQ11NH02D | SMD 300MA 500MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 11Nh, 4Ghz, 0.3A, 0201 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Technology | Standard | Thick Film | Thick Film | ||
| Inductance Range | 0.0110 microH | 0.0110 microH | 0.0110 microH | ||
| DCR | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | ||
| Rated DC Current | 300 milliamps | 300 milliamps |