Murata Electronics SMD 300MA 400MOHM Inductor and Choke LQP03HQ10NJ02D

Description
FIXED IND 10NH 300MA 400MOHM SMD Product overview: LQP03HQ10NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ10NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10NH 300MA 400MOHM SMD Product overview: LQP03HQ10NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ10NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300MA 400MOHM Inductor and Choke - 71-LQP03HQ10NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 400MOHM Inductor and Choke
71-LQP03HQ10NJ02D
SMD 300MA 400MOHM Inductor and Choke 71-LQP03HQ10NJ02D
FIXED IND 10NH 300MA 400MOHM SMD Product overview: LQP03HQ10NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ10NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 10NH 300MA 400MOHM SMD Product overview: LQP03HQ10NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ10NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13855-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13855-6-ND
Fixed Inductors 490-13855-6-ND
10nH Unshielded Thick Film Inductor 300mA 400mOhm Max 0201 (0603 Metric)

10nH Unshielded Thick Film Inductor 300mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13855-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13855-1-ND
Fixed Inductors 490-13855-1-ND
10nH Unshielded Thick Film Inductor 300mA 400mOhm Max 0201 (0603 Metric)

10nH Unshielded Thick Film Inductor 300mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13855-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13855-2-ND
Fixed Inductors 490-13855-2-ND
10nH Unshielded Thick Film Inductor 300mA 400mOhm Max 0201 (0603 Metric)

10nH Unshielded Thick Film Inductor 300mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369595-LQP03HQ10NJ02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369595-LQP03HQ10NJ02D
Inductors, Coils, Chokes - Fixed Inductors 1369595-LQP03HQ10NJ02D
Win Source Part Number: 1369595-LQP03HQ10NJ0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03HQ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.017" (0.42mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 10 nH Current Rating (Amps): 300 mA Shielding: Unshielded DC Resistance (DCR): 400mOhm Max Q @ Freq: 20 @ 500MHz Frequency - Self Resonant: 4.5GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369595-LQP03HQ10NJ02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03HQ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.017" (0.42mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 10 nH
Current Rating (Amps): 300 mA
Shielding: Unshielded
DC Resistance (DCR): 400mOhm Max
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 4.5GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - LQP03HQ10NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03HQ10NJ02D
Fixed Inductors LQP03HQ10NJ02D
FIXED IND 10NH 300MA 400MOHM SMD

FIXED IND 10NH 300MA 400MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03HQ10NJ02D 490-13855-6-ND 1369595-LQP03HQ10NJ02D LQP03HQ10NJ02D
Product Name SMD 300MA 400MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0100 microH 0.0100 microH 0.0100 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567649P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.2000 ohms
View Details