FIXED IND 10NH 300MA 400MOHM SMD Product overview: LQP03HQ10NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ10NH02D can be used for catalog matching and distributor lookup.
10nH Unshielded Thick Film Inductor 300mA 400mOhm Max 0201 (0603 Metric)
10nH Unshielded Thick Film Inductor 300mA 400mOhm Max 0201 (0603 Metric)
10nH Unshielded Thick Film Inductor 300mA 400mOhm Max 0201 (0603 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057285-LQP03HQ10NH0
Packaging: Reel - TR
Type: Thin Film
Current Rating: 300mA
Inductance: 10nH
Height - Seated (Max): 0.017" (0.42mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 4.5GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
INDUCTOR, 10NH, 0.3A, 0201, MULTILAYER; Inductance:10nH; Product Range:LQP03HQ_02 Series; DC Current Rating:300mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.4ohm; InductanceRoHS Compliant: Yes
FIXED IND 10NH 300MA 400MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP03HQ10NH02D | 490-13854-2-ND | 1057285-LQP03HQ10NH02D | 57AC6999 | LQP03HQ10NH02D |
| Product Name | SMD 300MA 400MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQP03HQ10NH02D | Inductor, 10Nh, 0.3A, 0201, Multilayer; Inductance Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Thick Film | Standard | Multilayer | Thick Film | |
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0100 microH | 0.0100 microH | 0.0100 microH | 0.0100 microH |