Murata Power Solutions Fixed Inductors LQP03HQ0N8W02D

Description
0.8nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.8nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13850-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13850-1-ND
Fixed Inductors 490-13850-1-ND
0.8nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

0.8nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13850-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13850-6-ND
Fixed Inductors 490-13850-6-ND
0.8nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

0.8nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13850-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13850-2-ND
Fixed Inductors 490-13850-2-ND
0.8nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

0.8nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductor, 0.8Nh, 1.1A, 0201, Multilayer; Inductance Murata - 57AC6990 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.8Nh, 1.1A, 0201, Multilayer; Inductance Murata
57AC6990
Inductor, 0.8Nh, 1.1A, 0201, Multilayer; Inductance Murata 57AC6990
INDUCTOR, 0.8NH, 1.1A, 0201, MULTILAYER; Inductance:0.8nH; Product Range:LQP03HQ_02 Series; DC Current Rating:1.1A; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.04ohm; RoHS Compliant: Yes

INDUCTOR, 0.8NH, 1.1A, 0201, MULTILAYER; Inductance:0.8nH; Product Range:LQP03HQ_02 Series; DC Current Rating:1.1A; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.04ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13850-1-ND 57AC6990
Product Name Fixed Inductors Inductor, 0.8Nh, 1.1A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-15N 0302CS-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details