Murata Electronics SMD 1.1A 40MOHM Inductor and Choke LQP03HQ0N8B02D

Description
FIXED IND 0.8NH 1.1A 40MOHM SMD Product overview: LQP03HQ0N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 40MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ0N8B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 0.8NH 1.1A 40MOHM SMD Product overview: LQP03HQ0N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 40MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ0N8B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.1A 40MOHM Inductor and Choke - 71-LQP03HQ0N8B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1A 40MOHM Inductor and Choke
71-LQP03HQ0N8B02D
SMD 1.1A 40MOHM Inductor and Choke 71-LQP03HQ0N8B02D
FIXED IND 0.8NH 1.1A 40MOHM SMD Product overview: LQP03HQ0N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 40MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ0N8B02D can be used for catalog matching and distributor lookup.

FIXED IND 0.8NH 1.1A 40MOHM SMD Product overview: LQP03HQ0N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 40MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ0N8B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1012514-LQP03HQ0N8B02D
Inductors, Coils, Chokes - Fixed Inductors 1012514-LQP03HQ0N8B02D
Win Source Part Number: 1012514-LQP03HQ0N8B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQP03 Type: Thick Film Package: Tape & Reel Shielding: Unshielded Inductance: 0.8 nH Height - Seated (Max): 0.017" (0.42mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 500MHz Frequency - Self Resonant: 18GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 40mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 500 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-13848-1,490-1384 8-2,490-13848-6 Base Product Number: LQP03HQ

Win Source Part Number: 1012514-LQP03HQ0N8B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 0.8 nH
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 18GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 40mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-13848-1,490-13848-2,490-13848-6
Base Product Number: LQP03HQ

Buy Now Datasheet
Fixed Inductors - 490-13848-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13848-2-ND
Fixed Inductors 490-13848-2-ND
0.8nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

0.8nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13848-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13848-1-ND
Fixed Inductors 490-13848-1-ND
0.8nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

0.8nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13848-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13848-6-ND
Fixed Inductors 490-13848-6-ND
0.8nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

0.8nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03HQ0N8B02D 1012514-LQP03HQ0N8B02D 490-13848-2-ND
Product Name SMD 1.1A 40MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Thick Film Standard
Core Material Ferrite Non-Magnetic
Inductance Range 8.00E-4 microH 8.00E-4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details