Murata Power Solutions SMD 1.1A 40MOHM Inductor and Choke LQP03HQ0N6W02D

Description
FIXED IND 0.6NH 1.1A 40MOHM SMD Product overview: LQP03HQ0N6W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 40MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ0N6W02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 0.6NH 1.1A 40MOHM SMD Product overview: LQP03HQ0N6W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 40MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ0N6W02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.1A 40MOHM Inductor and Choke - 71-LQP03HQ0N6W02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1A 40MOHM Inductor and Choke
71-LQP03HQ0N6W02D
SMD 1.1A 40MOHM Inductor and Choke 71-LQP03HQ0N6W02D
FIXED IND 0.6NH 1.1A 40MOHM SMD Product overview: LQP03HQ0N6W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 40MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ0N6W02D can be used for catalog matching and distributor lookup.

FIXED IND 0.6NH 1.1A 40MOHM SMD Product overview: LQP03HQ0N6W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 40MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ0N6W02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-13844-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13844-2-ND
Fixed Inductors 490-13844-2-ND
0.6nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13844-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13844-1-ND
Fixed Inductors 490-13844-1-ND
0.6nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13844-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13844-6-ND
Fixed Inductors 490-13844-6-ND
0.6nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Thick Film Inductor 1.1A 40mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03HQ0N6W02D
801550-LQP03HQ0N6W02D
Fixed Inductors - LQP03HQ0N6W02D 801550-LQP03HQ0N6W02D
Manufacturer: Murata Electronics Win Source Part Number: 801550-LQP03HQ0N6W02 D Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 0.6nH Tolerance: ±0.05nH Material - Core: Non-Magnetic Frequency - Self Resonant: 20GHz DC Resistance (DCR): 40mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.017" (0.42mm) Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Q at Freq: 20 at 500MHz Current Rating (Amps): 1.1A Inductance Frequency - Test: 500MHz

Manufacturer: Murata Electronics
Win Source Part Number: 801550-LQP03HQ0N6W02D
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 0.6nH
Tolerance: ±0.05nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 20GHz
DC Resistance (DCR): 40mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.017" (0.42mm)
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Q at Freq: 20 at 500MHz
Current Rating (Amps): 1.1A
Inductance Frequency - Test: 500MHz

Buy Now
Inductor, 0.6Nh, 1.1A, 0201, Multilayer; Inductance Murata - 57AC6988 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.6Nh, 1.1A, 0201, Multilayer; Inductance Murata
57AC6988
Inductor, 0.6Nh, 1.1A, 0201, Multilayer; Inductance Murata 57AC6988
INDUCTOR, 0.6NH, 1.1A, 0201, MULTILAYER; Inductance:0.6nH; Product Range:LQP03HQ_02 Series; DC Current Rating:1.1A; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.04ohm; RoHS Compliant: Yes

INDUCTOR, 0.6NH, 1.1A, 0201, MULTILAYER; Inductance:0.6nH; Product Range:LQP03HQ_02 Series; DC Current Rating:1.1A; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.04ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03HQ0N6W02D 490-13844-2-ND 801550-LQP03HQ0N6W02D 57AC6988
Product Name SMD 1.1A 40MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQP03HQ0N6W02D Inductor, 0.6Nh, 1.1A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Thick Film Standard Multilayer
Core Material Ferrite Non-Magnetic
Inductance Range 6.00E-4 microH 6.00E-4 microH 6.00E-4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615AR22K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details