Murata Power Solutions Fixed Inductors - LQP02TQ9N1H02D LQP02TQ9N1H02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878136-LQP02TQ9N1H02 D Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 9.1 nH Unshielded Thick Film Inductor 170 mA 1.7Ohm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02TQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878136-LQP02TQ9N1H02 D Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 9.1 nH Unshielded Thick Film Inductor 170 mA 1.7Ohm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02TQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TQ9N1H02D - 878136-LQP02TQ9N1H02D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP02TQ9N1H02D
878136-LQP02TQ9N1H02D
Fixed Inductors - LQP02TQ9N1H02D 878136-LQP02TQ9N1H02D
Manufacturer: Murata Electronics North America Win Source Part Number: 878136-LQP02TQ9N1H02 D Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 9.1 nH Unshielded Thick Film Inductor 170 mA 1.7Ohm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02TQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878136-LQP02TQ9N1H02D
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 9.1 nH Unshielded Thick Film Inductor 170 mA 1.7Ohm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02TQ
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - LQP02TQ9N1H02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TQ9N1H02D-ND
Fixed Inductors LQP02TQ9N1H02D-ND
9.1nH Unshielded Thick Film Inductor 170mA 1.7Ohm Max 01005 (0402 Metric)

9.1nH Unshielded Thick Film Inductor 170mA 1.7Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
SMD 170MA 1.7OHM Inductor and Choke - 71-LQP02TQ9N1H02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 170MA 1.7OHM Inductor and Choke
71-LQP02TQ9N1H02D
SMD 170MA 1.7OHM Inductor and Choke 71-LQP02TQ9N1H02D
FIXED IND 9.1NH 170MA 1.7OHM SMD Product overview: LQP02TQ9N1H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170MA, 1.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ9N1H02D can be used for catalog matching and distributor lookup.

FIXED IND 9.1NH 170MA 1.7OHM SMD Product overview: LQP02TQ9N1H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 170MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 170MA, 1.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ9N1H02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 9.1Nh, 0.17A, 01005; Inductance Murata - 57AC6987 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 9.1Nh, 0.17A, 01005; Inductance Murata
57AC6987
Inductor, 9.1Nh, 0.17A, 01005; Inductance Murata 57AC6987
INDUCTOR, 9.1NH, 0.17A, 01005; Inductance:9.1nH; Product Range:LQP02TQ_02 Series; DC Current Rating:170mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1.7ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 9.1NH, 0.17A, 01005; Inductance:9.1nH; Product Range:LQP02TQ_02 Series; DC Current Rating:170mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1.7ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQP02TQ9N1H02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TQ9N1H02D
Fixed Inductors LQP02TQ9N1H02D
FIXED IND 9.1NH 170MA 1.7OHM SMD

FIXED IND 9.1NH 170MA 1.7OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878136-LQP02TQ9N1H02D LQP02TQ9N1H02D-ND 71-LQP02TQ9N1H02D 57AC6987 LQP02TQ9N1H02D
Product Name Fixed Inductors - LQP02TQ9N1H02D Fixed Inductors SMD 170MA 1.7OHM Inductor and Choke Inductor, 9.1Nh, 0.17A, 01005; Inductance Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details