FIXED IND 6.2NH 220MA 1.3OHM SMD Product overview: LQP02TQ6N2H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ6N2H02D can be used for catalog matching and distributor lookup.
6.2nH Unshielded Thick Film Inductor 220mA 1.3Ohm Max 01005 (0402 Metric)
Manufacturer: Murata Electronics
Win Source Part Number: 801576-LQP02TQ6N2H02
Packaging: Reel
Type: Thick Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 6.2nH
Tolerance: ±3%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 7.2GHz
DC Resistance (DCR): 1.3Ohm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Height - Seated (Maximum): 0.009" (0.23mm)
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 20,000
MSL Level: 1 (Unlimited)
Q at Freq: 10 at 500MHz
Current Rating (Amps): 220mA
Inductance Frequency - Test: 500MHz
INDUCTOR, 6.2NH, 0.22A, 01005; Inductance:6.2nH; Product Range:LQP02TQ_02 Series; DC Current Rating:220mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1.3ohm; Inductance RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP02TQ6N2H02D | LQP02TQ6N2H02D-ND | 801576-LQP02TQ6N2H02D | 57AC6983 |
| Product Name | SMD 220MA 1.3OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQP02TQ6N2H02D | Inductor, 6.2Nh, 0.22A, 01005; Inductance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | ||
| Technology | Thick Film | Standard | ||
| Core Material | Ferrite | Non-Magnetic | ||
| Inductance Range | 0.0062 microH | 0.0062 microH | 0.0062 microH |