EMC Product overview: LQP02TQ5N6H02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ5N6H02L can be used for catalog matching and distributor lookup.
FIXED IND 5.6NH 230MA 1.3 OHM
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959874-LQP02TQ5N6H02
Current Rating: 230 mA
Inductance: 5.6 nH
Tolerance: 3 %
Test Frequency: 500 MHz
Self Resonant Frequency: 7.8 GHz
Height: 220 µm
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
RMS Current (Irms): 230 mA
Series Resistance: 1.3 Ω
Q Factor: 10
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP02TQ5N6H02L | 490-LQP02TQ5N6H02LTR-ND | 959874-LQP02TQ5N6H02L |
| Product Name | Inductor and Choke | Fixed Inductors | Fixed Inductors - LQP02TQ5N6H02L |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Thin Film | ||
| Inductance Range | 0.0056 microH | 0.0056 microH | |
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) |