Murata Electronics Fixed Inductors LQP02TQ5N1J02D

Description
5.1nH Unshielded Thick Film Inductor 250mA 1.2Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Thick Film Inductor 250mA 1.2Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TQ5N1J02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TQ5N1J02D-ND
Fixed Inductors LQP02TQ5N1J02D-ND
5.1nH Unshielded Thick Film Inductor 250mA 1.2Ohm Max 01005 (0402 Metric)

5.1nH Unshielded Thick Film Inductor 250mA 1.2Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02TQ5N1J02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details