Murata Power Solutions Fixed Inductors LQP02TQ4N1B02D

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02TQ4N1B02DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328959-LQP02TQ4N1B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328959-LQP02TQ4N1B02D
Inductors, Coils, Chokes - Fixed Inductors 1328959-LQP02TQ4N1B02D
Manufacturer: Murata Electronics Win Source Part Number: 1328959-LQP02TQ4N1B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Standard Package: 20,000 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 490-LQP02TQ4N1B02D,4 90-LQP02TQ4N1B02DTR, 490-LQP02TQ4N1B02D-N D Base Product Number: LQP02TQ RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328959-LQP02TQ4N1B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Standard Package: 20,000
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 490-LQP02TQ4N1B02D,490-LQP02TQ4N1B02DTR,490-LQP02TQ4N1B02D-ND
Base Product Number: LQP02TQ
RoHS Status: ROHS3 Compliant

Buy Now
Inductor and Choke - 71-LQP02TQ4N1B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQP02TQ4N1B02D
Inductor and Choke 71-LQP02TQ4N1B02D
FIXED IND Product overview: LQP02TQ4N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ4N1B02D can be used for catalog matching and distributor lookup.

FIXED IND Product overview: LQP02TQ4N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ4N1B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 4.1Nh, 0.27A, 01005; Inductance Murata - 57AC6977 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.1Nh, 0.27A, 01005; Inductance Murata
57AC6977
Inductor, 4.1Nh, 0.27A, 01005; Inductance Murata 57AC6977
INDUCTOR, 4.1NH, 0.27A, 01005; Inductance:4.1nH; Product Range:LQP02TQ_02 Series; DC Current Rating:270mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 4.1NH, 0.27A, 01005; Inductance:4.1nH; Product Range:LQP02TQ_02 Series; DC Current Rating:270mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP02TQ4N1B02DTR-ND 1328959-LQP02TQ4N1B02D 71-LQP02TQ4N1B02D 57AC6977
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor and Choke Inductor, 4.1Nh, 0.27A, 01005; Inductance Murata
Configuration Fixed Fixed
Packing Method Tape Reel Tape Reel; Reel - TR Tape & Reel (TR)
Application RF Choke
Standards and Certifications RoHS RoHS RoHS
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 5600 microH
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details