Murata Power Solutions Fixed Inductors LQP02TQ4N0B02D

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02TQ4N0B02DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP02TQ4N0B02D
801924-LQP02TQ4N0B02D
Fixed Inductors - LQP02TQ4N0B02D 801924-LQP02TQ4N0B02D
Manufacturer: Murata Electronics Win Source Part Number: 801924-LQP02TQ4N0B02 D Part Status: Active Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 20,000

Manufacturer: Murata Electronics
Win Source Part Number: 801924-LQP02TQ4N0B02D
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 20,000

Buy Now
Inductor and Choke - 71-LQP02TQ4N0B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQP02TQ4N0B02D
Inductor and Choke 71-LQP02TQ4N0B02D
FIXED IND Product overview: LQP02TQ4N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ4N0B02D can be used for catalog matching and distributor lookup.

FIXED IND Product overview: LQP02TQ4N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ4N0B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 4Nh, 0.27A, 01005, Multilayer; Inductance Murata - 57AC6976 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4Nh, 0.27A, 01005, Multilayer; Inductance Murata
57AC6976
Inductor, 4Nh, 0.27A, 01005, Multilayer; Inductance Murata 57AC6976
INDUCTOR, 4NH, 0.27A, 01005, MULTILAYER; Inductance:4nH; Product Range:LQP02TQ_02 Series; DC Current Rating:270mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 4NH, 0.27A, 01005, MULTILAYER; Inductance:4nH; Product Range:LQP02TQ_02 Series; DC Current Rating:270mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP02TQ4N0B02DTR-ND 801924-LQP02TQ4N0B02D 71-LQP02TQ4N0B02D 57AC6976
Product Name Fixed Inductors Fixed Inductors - LQP02TQ4N0B02D Inductor and Choke Inductor, 4Nh, 0.27A, 01005, Multilayer; Inductance Murata
Configuration Fixed
Packing Method Tape Reel Tape & Reel (TR)
Technology Thin Film Multilayer
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT80-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details