Murata Power Solutions Fixed Inductors - LQP02TQ2N9B02D LQP02TQ2N9B02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878133-LQP02TQ2N9B02 D Series: * Features: Inductor Package: Reel - TR Family Name: LQP02TQ Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-LQP02TQ2N9B02D, 490-LQP02TQ2N9B02D-N D, 490-LQP02TQ2N9B02DTR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878133-LQP02TQ2N9B02 D Series: * Features: Inductor Package: Reel - TR Family Name: LQP02TQ Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-LQP02TQ2N9B02D, 490-LQP02TQ2N9B02D-N D, 490-LQP02TQ2N9B02DTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TQ2N9B02D - 878133-LQP02TQ2N9B02D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP02TQ2N9B02D
878133-LQP02TQ2N9B02D
Fixed Inductors - LQP02TQ2N9B02D 878133-LQP02TQ2N9B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 878133-LQP02TQ2N9B02 D Series: * Features: Inductor Package: Reel - TR Family Name: LQP02TQ Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-LQP02TQ2N9B02D, 490-LQP02TQ2N9B02D-N D, 490-LQP02TQ2N9B02DTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 878133-LQP02TQ2N9B02D
Series: *
Features: Inductor
Package: Reel - TR
Family Name: LQP02TQ
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-LQP02TQ2N9B02D, 490-LQP02TQ2N9B02D-ND, 490-LQP02TQ2N9B02DTR

Buy Now
Inductor and Choke - 71-LQP02TQ2N9B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQP02TQ2N9B02D
Inductor and Choke 71-LQP02TQ2N9B02D
FIXED IND Product overview: LQP02TQ2N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ2N9B02D can be used for catalog matching and distributor lookup.

FIXED IND Product overview: LQP02TQ2N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ2N9B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQP02TQ2N9B02DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor, 2.9Nh, 0.36A, 01005; Inductance Murata - 57AC6963 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.9Nh, 0.36A, 01005; Inductance Murata
57AC6963
Inductor, 2.9Nh, 0.36A, 01005; Inductance Murata 57AC6963
INDUCTOR, 2.9NH, 0.36A, 01005; Inductance:2.9nH; Product Range:LQP02TQ_02 Series; DC Current Rating:360mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.45ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 2.9NH, 0.36A, 01005; Inductance:2.9nH; Product Range:LQP02TQ_02 Series; DC Current Rating:360mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.45ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878133-LQP02TQ2N9B02D 71-LQP02TQ2N9B02D 490-LQP02TQ2N9B02DTR-ND 57AC6963
Product Name Fixed Inductors - LQP02TQ2N9B02D Inductor and Choke Fixed Inductors Inductor, 2.9Nh, 0.36A, 01005; Inductance Murata
Technology Thin Film
Core Material Ferrite
Inductance Range 0.0029 microH 0.0029 microH
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 40
View Details
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details