Murata Power Solutions Fixed Inductors LQP02TQ2N8B02D

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02TQ2N8B02DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor, 2.8Nh, 0.36A, 01005; Inductance Murata - 57AC6962 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.8Nh, 0.36A, 01005; Inductance Murata
57AC6962
Inductor, 2.8Nh, 0.36A, 01005; Inductance Murata 57AC6962
INDUCTOR, 2.8NH, 0.36A, 01005; Inductance:2.8nH; Product Range:LQP02TQ_02 Series; DC Current Rating:360mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.45ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 2.8NH, 0.36A, 01005; Inductance:2.8nH; Product Range:LQP02TQ_02 Series; DC Current Rating:360mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.45ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP02TQ2N8B02DTR-ND 57AC6962
Product Name Fixed Inductors Inductor, 2.8Nh, 0.36A, 01005; Inductance Murata
Configuration Fixed
Packing Method Tape Reel
Inductance Range 0.0028 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details