Murata Power Solutions Fixed Inductors LQP02TQ2N3B02D

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02TQ2N3B02DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor, 2.3Nh, 0.37A, 01005; Inductance Murata - 57AC6957 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.3Nh, 0.37A, 01005; Inductance Murata
57AC6957
Inductor, 2.3Nh, 0.37A, 01005; Inductance Murata 57AC6957
INDUCTOR, 2.3NH, 0.37A, 01005; Inductance:2.3nH; Product Range:LQP02TQ_02 Series; DC Current Rating:370mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.4ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 2.3NH, 0.37A, 01005; Inductance:2.3nH; Product Range:LQP02TQ_02 Series; DC Current Rating:370mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.4ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP02TQ2N3B02DTR-ND 57AC6957
Product Name Fixed Inductors Inductor, 2.3Nh, 0.37A, 01005; Inductance Murata
Configuration Fixed
Packing Method Tape Reel
Inductance Range 0.0023 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3-127-626-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details