Murata Electronics Fixed Inductors LQP02TQ2N0C02D

Description
2nH Unshielded Thick Film Inductor 380mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Thick Film Inductor 380mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TQ2N0C02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TQ2N0C02D-ND
Fixed Inductors LQP02TQ2N0C02D-ND
2nH Unshielded Thick Film Inductor 380mA 300mOhm Max 01005 (0402 Metric)

2nH Unshielded Thick Film Inductor 380mA 300mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02TQ2N0C02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers