Murata Power Solutions SMD 380MA 300 MOHM Inductor and Choke LQP02TQ2N0B02D

Description
FIXED IND 2NH 380MA 300 MOHM SMD Product overview: LQP02TQ2N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380MA, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ2N0B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2NH 380MA 300 MOHM SMD Product overview: LQP02TQ2N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380MA, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ2N0B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 380MA 300 MOHM Inductor and Choke - 71-LQP02TQ2N0B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 380MA 300 MOHM Inductor and Choke
71-LQP02TQ2N0B02D
SMD 380MA 300 MOHM Inductor and Choke 71-LQP02TQ2N0B02D
FIXED IND 2NH 380MA 300 MOHM SMD Product overview: LQP02TQ2N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380MA, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ2N0B02D can be used for catalog matching and distributor lookup.

FIXED IND 2NH 380MA 300 MOHM SMD Product overview: LQP02TQ2N0B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380MA, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ2N0B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP02TQ2N0B02D
801832-LQP02TQ2N0B02D
Fixed Inductors - LQP02TQ2N0B02D 801832-LQP02TQ2N0B02D
Manufacturer: Murata Electronics Win Source Part Number: 801832-LQP02TQ2N0B02 D Packaging: Reel Type: Thick Film Mounting Style: SMD Shielding: Unshielded Inductance: 2nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 13GHz DC Resistance (DCR): 300mOhm Max Supplier Device Package: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Manufacturer Package: 1005 Height - Seated (Maximum): 0.009" (0.23mm) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 20,000 MSL Level: 1 (Unlimited) Q at Freq: 10 at 500MHz Current Rating (Amps): 380mA Inductance Frequency - Test: 500MHz

Manufacturer: Murata Electronics
Win Source Part Number: 801832-LQP02TQ2N0B02D
Packaging: Reel
Type: Thick Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 13GHz
DC Resistance (DCR): 300mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Height - Seated (Maximum): 0.009" (0.23mm)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 20,000
MSL Level: 1 (Unlimited)
Q at Freq: 10 at 500MHz
Current Rating (Amps): 380mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - 490-LQP02TQ2N0B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2NH 380MA 300 MOHM SMD

FIXED IND 2NH 380MA 300 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP02TQ2N0B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2NH 380MA 300 MOHM SMD

FIXED IND 2NH 380MA 300 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQP02TQ2N0B02DTR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Thick Film Inductor 380mA 300mOhm Max 01005 (0402 Metric)

2nH Unshielded Thick Film Inductor 380mA 300mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductor, 2Nh, 0.38A, 01005, Multilayer; Inductance Murata - 57AC6954 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2Nh, 0.38A, 01005, Multilayer; Inductance Murata
57AC6954
Inductor, 2Nh, 0.38A, 01005, Multilayer; Inductance Murata 57AC6954
INDUCTOR, 2NH, 0.38A, 01005, MULTILAYER; Inductance:2nH; Product Range:LQP02TQ_02 Series; DC Current Rating:380mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.3ohm; RoHS Compliant: Yes

INDUCTOR, 2NH, 0.38A, 01005, MULTILAYER; Inductance:2nH; Product Range:LQP02TQ_02 Series; DC Current Rating:380mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.3ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQP02TQ2N0B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TQ2N0B02D
Fixed Inductors LQP02TQ2N0B02D
FIXED IND 2NH 380MA 300 MOHM SMD

FIXED IND 2NH 380MA 300 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP02TQ2N0B02D 801832-LQP02TQ2N0B02D 490-LQP02TQ2N0B02DDKR-ND 57AC6954 LQP02TQ2N0B02D
Product Name SMD 380MA 300 MOHM Inductor and Choke Fixed Inductors - LQP02TQ2N0B02D Fixed Inductors Inductor, 2Nh, 0.38A, 01005, Multilayer; Inductance Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thick Film Standard Multilayer Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0020 microH 0.0020 microH 0.0020 microH 0.0020 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1730030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details