Manufacturer: Murata Electronics
Win Source Part Number: 801428-LQP02TQ22NH02
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 20,000
FIXED IND Product overview: LQP02TQ22NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ22NH02D can be used for catalog matching and distributor lookup.
INDUCTOR, 22NH, 0.12A, 01005, MULTILAYER; Inductance:22nH; Product Range:LQP02TQ_02 Series; DC Current Rating:120mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:3.2ohm; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 801428-LQP02TQ22NH02D | 490-LQP02TQ22NH02DTR-ND | 71-LQP02TQ22NH02D | 57AC6965 |
| Product Name | Fixed Inductors - LQP02TQ22NH02D | Fixed Inductors | Inductor and Choke | Inductor, 22Nh, 0.12A, 01005, Multilayer; Inductance Murata |
| Configuration | Fixed | |||
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount | |||
| Technology | RF Chip | Multilayer | ||
| Core Material | Ferrite |