Murata Electronics Fixed Inductors LQP02TQ1N6C02D

Description
1.6nH Unshielded Thick Film Inductor 390mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.6nH Unshielded Thick Film Inductor 390mA 300mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TQ1N6C02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TQ1N6C02D-ND
Fixed Inductors LQP02TQ1N6C02D-ND
1.6nH Unshielded Thick Film Inductor 390mA 300mOhm Max 01005 (0402 Metric)

1.6nH Unshielded Thick Film Inductor 390mA 300mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02TQ1N6C02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers