Murata Power Solutions Fixed Inductors LQP02TQ1N4B02D

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02TQ1N4B02DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor, 1.4Nh, 0.4A, 01005, Multilayer; Inductance Murata - 57AC6941 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.4Nh, 0.4A, 01005, Multilayer; Inductance Murata
57AC6941
Inductor, 1.4Nh, 0.4A, 01005, Multilayer; Inductance Murata 57AC6941
INDUCTOR, 1.4NH, 0.4A, 01005, MULTILAYER; Inductance:1.4nH; Product Range:LQP02TQ_02 Series; DC Current Rating:400mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.2ohm; RoHS Compliant: Yes

INDUCTOR, 1.4NH, 0.4A, 01005, MULTILAYER; Inductance:1.4nH; Product Range:LQP02TQ_02 Series; DC Current Rating:400mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.2ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP02TQ1N4B02DTR-ND 57AC6941
Product Name Fixed Inductors Inductor, 1.4Nh, 0.4A, 01005, Multilayer; Inductance Murata
Configuration Fixed
Packing Method Tape Reel
Technology Multilayer
Inductance Range 0.0014 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details