Murata Power Solutions Fixed Inductors LQP02TQ1N3B02D

Description
1.3nH Unshielded Thick Film Inductor 400mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
1.3nH Unshielded Thick Film Inductor 400mA 200mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TQ1N3B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TQ1N3B02D-ND
Fixed Inductors LQP02TQ1N3B02D-ND
1.3nH Unshielded Thick Film Inductor 400mA 200mOhm Max 01005 (0402 Metric)

1.3nH Unshielded Thick Film Inductor 400mA 200mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductor, 1.3Nh, 0.4A, 01005, Multilayer; Inductance Murata - 57AC6940 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.3Nh, 0.4A, 01005, Multilayer; Inductance Murata
57AC6940
Inductor, 1.3Nh, 0.4A, 01005, Multilayer; Inductance Murata 57AC6940
INDUCTOR, 1.3NH, 0.4A, 01005, MULTILAYER; Inductance:1.3nH; Product Range:LQP02TQ_02 Series; DC Current Rating:400mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.2ohm; RoHS Compliant: Yes

INDUCTOR, 1.3NH, 0.4A, 01005, MULTILAYER; Inductance:1.3nH; Product Range:LQP02TQ_02 Series; DC Current Rating:400mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.2ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02TQ1N3B02D-ND 57AC6940
Product Name Fixed Inductors Inductor, 1.3Nh, 0.4A, 01005, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176780-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details