Murata Electronics Fixed Inductors - LQP02TQ1N0B02L LQP02TQ1N0B02L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960187-LQP02TQ1N0B02 L Current Rating: 580 mA Inductance: 1 nH Test Frequency: 500 MHz Self Resonant Frequency: 16.6 GHz Height: 220 µm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 580 mA Series Resistance: 150 mΩ Q Factor: 10
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960187-LQP02TQ1N0B02 L Current Rating: 580 mA Inductance: 1 nH Test Frequency: 500 MHz Self Resonant Frequency: 16.6 GHz Height: 220 µm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 580 mA Series Resistance: 150 mΩ Q Factor: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TQ1N0B02L - 960187-LQP02TQ1N0B02L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP02TQ1N0B02L
960187-LQP02TQ1N0B02L
Fixed Inductors - LQP02TQ1N0B02L 960187-LQP02TQ1N0B02L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960187-LQP02TQ1N0B02 L Current Rating: 580 mA Inductance: 1 nH Test Frequency: 500 MHz Self Resonant Frequency: 16.6 GHz Height: 220 µm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 580 mA Series Resistance: 150 mΩ Q Factor: 10

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960187-LQP02TQ1N0B02L
Current Rating: 580 mA
Inductance: 1 nH
Test Frequency: 500 MHz
Self Resonant Frequency: 16.6 GHz
Height: 220 µm
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
RMS Current (Irms): 580 mA
Series Resistance: 150 mΩ
Q Factor: 10

Buy Now
Fixed Inductors - 490-LQP02TQ1N0B02LTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1NH 580MA 150 MOHM SMD

FIXED IND 1NH 580MA 150 MOHM SMD

Buy Now Datasheet
Inductor and Choke - 71-LQP02TQ1N0B02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQP02TQ1N0B02L
Inductor and Choke 71-LQP02TQ1N0B02L
EMC Product overview: LQP02TQ1N0B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ1N0B02L can be used for catalog matching and distributor lookup.

EMC Product overview: LQP02TQ1N0B02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ1N0B02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02TQ1N0B02L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TQ1N0B02L
Fixed Inductors LQP02TQ1N0B02L
EMC

EMC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 960187-LQP02TQ1N0B02L 490-LQP02TQ1N0B02LTR-ND 71-LQP02TQ1N0B02L LQP02TQ1N0B02L
Product Name Fixed Inductors - LQP02TQ1N0B02L Fixed Inductors Inductor and Choke Fixed Inductors
Configuration Fixed Fixed
Inductance Range 1.00E-3 microH 1.00E-3 microH 1.00E-3 microH
Rated DC Current 580 milliamps 580 milliamps
Testing Frequency 500000 kHz 500000 kHz 500000 kHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2282-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers