Murata Electronics Fixed Inductors LQP02TQ18NJ02L

Description
FIXED IND 18NH 140MA 2.5 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 18NH 140MA 2.5 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02TQ18NJ02LTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18NH 140MA 2.5 OHM SMD

FIXED IND 18NH 140MA 2.5 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQP02TQ18NJ02LTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176784-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details