Murata Electronics Fixed Inductors LQP02TQ13NH02L

Description
FIXED IND 13NH 140MA 2.1 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 13NH 140MA 2.1 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02TQ13NH02LTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 13NH 140MA 2.1 OHM SMD

FIXED IND 13NH 140MA 2.1 OHM SMD

Buy Now Datasheet
Inductor and Choke - 71-LQP02TQ13NH02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQP02TQ13NH02L
Inductor and Choke 71-LQP02TQ13NH02L
EMC Product overview: LQP02TQ13NH02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ13NH02L can be used for catalog matching and distributor lookup.

EMC Product overview: LQP02TQ13NH02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ13NH02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02TQ13NH02L - 1070819-LQP02TQ13NH02L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP02TQ13NH02L
1070819-LQP02TQ13NH02L
Fixed Inductors - LQP02TQ13NH02L 1070819-LQP02TQ13NH02L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070819-LQP02TQ13NH0 2L Current Rating: 140 mA Inductance: 13 nH Tolerance: 3 % Test Frequency: 500 MHz Self Resonant Frequency: 3 GHz Height: 220 µm Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 140 mA Series Resistance: 2.1 Ω Q Factor: 10

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070819-LQP02TQ13NH02L
Current Rating: 140 mA
Inductance: 13 nH
Tolerance: 3 %
Test Frequency: 500 MHz
Self Resonant Frequency: 3 GHz
Height: 220 µm
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
RMS Current (Irms): 140 mA
Series Resistance: 2.1 Ω
Q Factor: 10

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP02TQ13NH02LTR-ND 71-LQP02TQ13NH02L 1070819-LQP02TQ13NH02L
Product Name Fixed Inductors Inductor and Choke Fixed Inductors - LQP02TQ13NH02L
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Thin Film
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details