Murata Electronics Fixed Inductors LQP02TQ0N7C02D

Description
0.7nH Unshielded Thick Film Inductor 630mA 150mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.7nH Unshielded Thick Film Inductor 630mA 150mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TQ0N7C02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TQ0N7C02D-ND
Fixed Inductors LQP02TQ0N7C02D-ND
0.7nH Unshielded Thick Film Inductor 630mA 150mOhm Max 01005 (0402 Metric)

0.7nH Unshielded Thick Film Inductor 630mA 150mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02TQ0N7C02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 0302CS-1N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Core Material Ceramic; Ceramic
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers