Manufacturer: Murata Electronics
Win Source Part Number: 801831-LQP02TQ0N6B02
Packaging: Reel
Type: Thick Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 0.5nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 16.6GHz
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Manufacturer Package: 1005
Height - Seated (Maximum): 0.009" (0.23mm)
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 20,000
MSL Level: 1 (Unlimited)
Q at Freq: 10 at 500MHz
Current Rating (Amps): 730mA
Inductance Frequency - Test: 500MHz
0.5nH Unshielded Thick Film Inductor 730mA 100mOhm Max 01005 (0402 Metric)
FIXED IND 0.5NH 730MA 100MOHM SM Product overview: LQP02TQ0N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 730MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 730MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ0N6B02D can be used for catalog matching and distributor lookup.
INDUCTOR, 0.6NH, 0.73A, 01005; Inductance:0.6nH; Product Range:LQP02TQ_02 Series; DC Current Rating:730mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.1ohm; Inductance RoHS Compliant: Yes
FIXED IND 0.5NH 730MA 100MOHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 801831-LQP02TQ0N6B02D | LQP02TQ0N6B02D-ND | 71-LQP02TQ0N6B02D | 57AC6933 | LQP02TQ0N6B02D |
| Product Name | Fixed Inductors - LQP02TQ0N6B02D | Fixed Inductors | 730MA 100MOHM Inductor and Choke | Inductor, 0.6Nh, 0.73A, 01005; Inductance Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Technology | Standard | Thick Film | Thick Film | ||
| Inductance Range | 5.00E-4 microH | 5.00E-4 microH | 6.00E-4 microH | 5.00E-4 microH | |
| DCR | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | |
| Rated DC Current | 730 milliamps | 730 milliamps | 730 milliamps |