Murata Power Solutions Fixed Inductors LQP02TQ0N5B02D

Description
0.5nH Unshielded Thick Film Inductor 730mA 100mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.5nH Unshielded Thick Film Inductor 730mA 100mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TQ0N5B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TQ0N5B02D-ND
Fixed Inductors LQP02TQ0N5B02D-ND
0.5nH Unshielded Thick Film Inductor 730mA 100mOhm Max 01005 (0402 Metric)

0.5nH Unshielded Thick Film Inductor 730mA 100mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductor, 0.5Nh, 0.73A, 01005; Inductance Murata - 57AC6932 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.5Nh, 0.73A, 01005; Inductance Murata
57AC6932
Inductor, 0.5Nh, 0.73A, 01005; Inductance Murata 57AC6932
INDUCTOR, 0.5NH, 0.73A, 01005; Inductance:0.5nH; Product Range:LQP02TQ_02 Series; DC Current Rating:730mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.1ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 0.5NH, 0.73A, 01005; Inductance:0.5nH; Product Range:LQP02TQ_02 Series; DC Current Rating:730mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.1ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02TQ0N5B02D-ND 57AC6932
Product Name Fixed Inductors Inductor, 0.5Nh, 0.73A, 01005; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 3631B221LL-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers