Murata Power Solutions Fixed Inductors LQP02TQ0N3B02D

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02TQ0N3B02DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor, 0.3Nh, 0.99A, 01005; Inductance Murata - 57AC6930 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.3Nh, 0.99A, 01005; Inductance Murata
57AC6930
Inductor, 0.3Nh, 0.99A, 01005; Inductance Murata 57AC6930
INDUCTOR, 0.3NH, 0.99A, 01005; Inductance:0.3nH; Product Range:LQP02TQ_02 Series; DC Current Rating:990mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.1ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 0.3NH, 0.99A, 01005; Inductance:0.3nH; Product Range:LQP02TQ_02 Series; DC Current Rating:990mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.1ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP02TQ0N3B02DTR-ND 57AC6930
Product Name Fixed Inductors Inductor, 0.3Nh, 0.99A, 01005; Inductance Murata
Configuration Fixed
Packing Method Tape Reel
Inductance Range 3.00E-4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details