Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQP02TN5N6J02D

Description
Win Source Part Number: 1369691-LQP02TN5N6J0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02TN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.009" (0.23mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 5.6 nH Current Rating (Amps): 140 mA Shielding: Unshielded DC Resistance (DCR): 1.8Ohm Max Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369691-LQP02TN5N6J0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02TN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.009" (0.23mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 5.6 nH Current Rating (Amps): 140 mA Shielding: Unshielded DC Resistance (DCR): 1.8Ohm Max Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369691-LQP02TN5N6J02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369691-LQP02TN5N6J02D
Inductors, Coils, Chokes - Fixed Inductors 1369691-LQP02TN5N6J02D
Win Source Part Number: 1369691-LQP02TN5N6J0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP02 Product Status: Active Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 (0402 Metric) Base Product Number: LQP02TN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Height - Seated (Max): 0.009" (0.23mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 5.6 nH Current Rating (Amps): 140 mA Shielding: Unshielded DC Resistance (DCR): 1.8Ohm Max Q @ Freq: 8 @ 500MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369691-LQP02TN5N6J02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP02
Product Status: Active
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005 (0402 Metric)
Base Product Number: LQP02TN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.009" (0.23mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 5.6 nH
Current Rating (Amps): 140 mA
Shielding: Unshielded
DC Resistance (DCR): 1.8Ohm Max
Q @ Freq: 8 @ 500MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - LQP02TN5N6J02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN5N6J02D-ND
Fixed Inductors LQP02TN5N6J02D-ND
5.6nH Unshielded Thick Film Inductor 140mA 1.8Ohm Max 01005 (0402 Metric)

5.6nH Unshielded Thick Film Inductor 140mA 1.8Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
SMD 140MA 1.8OHM Inductor and Choke - 71-LQP02TN5N6J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 140MA 1.8OHM Inductor and Choke
71-LQP02TN5N6J02D
SMD 140MA 1.8OHM Inductor and Choke 71-LQP02TN5N6J02D
FIXED IND 5.6NH 140MA 1.8OHM SMD Product overview: LQP02TN5N6J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 1.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 1.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN5N6J02D can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 140MA 1.8OHM SMD Product overview: LQP02TN5N6J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 1.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 1.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN5N6J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP02TN5N6J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN5N6J02D
Fixed Inductors LQP02TN5N6J02D
FIXED IND 5.6NH 140MA 1.8OHM SMD

FIXED IND 5.6NH 140MA 1.8OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369691-LQP02TN5N6J02D LQP02TN5N6J02D-ND 71-LQP02TN5N6J02D LQP02TN5N6J02D
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 140MA 1.8OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard Thick Film Thick Film
Application RF Choke
Configuration Fixed Fixed
Inductance Range 0.0056 microH 0.0056 microH 0.0056 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details