Murata Electronics Fixed Inductors LQP02TN4N7S02D

Description
4.7nH Unshielded Thick Film Inductor 160mA 1.5Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Thick Film Inductor 160mA 1.5Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN4N7S02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN4N7S02D-ND
Fixed Inductors LQP02TN4N7S02D-ND
4.7nH Unshielded Thick Film Inductor 160mA 1.5Ohm Max 01005 (0402 Metric)

4.7nH Unshielded Thick Film Inductor 160mA 1.5Ohm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQP02TN4N7S02D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thick Film
Configuration Fixed
DCR 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678179 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details