4.3nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)
FIXED IND 4.3NH 180MA 1.3OHM SMD Product overview: LQP02TN4N3J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN4N3J02D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 1328043-LQP02TN4N3J0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Inductance: 4.3 nH
Height - Seated (Max): 0.009" (0.23mm)
Standard Package: 20,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 500MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 1.3Ohm Max
Supplier Device Package: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.8000
Base Product Number: LQP02TN
RoHS Status: ROHS3 Compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LQP02TN4N3J02D-ND | 71-LQP02TN4N3J02D | 1328043-LQP02TN4N3J02D |
| Product Name | Fixed Inductors | SMD 180MA 1.3OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Non-Magnetic | Ferrite | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |