FIXED IND 4.2NH 180MA 1.3OHM SMD Product overview: LQP02TN4N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN4N2B02D can be used for catalog matching and distributor lookup.
4.2nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)
Win Source Part Number: 1369606-LQP02TN4N2B0
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP02
Product Status: Active
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005 (0402 Metric)
Base Product Number: LQP02TN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Height - Seated (Max): 0.009" (0.23mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 4.2 nH
Current Rating (Amps): 180 mA
Shielding: Unshielded
DC Resistance (DCR): 1.3Ohm Max
Q @ Freq: 8 @ 500MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 500 MHz
FIXED IND 4.2NH 180MA 1.3OHM SMD
180mA 4.2nH 1.3Ω 01005 Inductors (SMD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQP02TN4N2B02D | LQP02TN4N2B02D-ND | 1369606-LQP02TN4N2B02D | LQP02TN4N2B02D | LQP02TN4N2B02D |
| Product Name | SMD 180MA 1.3OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Thick Film | Standard | Thick Film | ||
| Core Material | Ferrite | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0042 microH | 0.0042 microH | 0.0042 microH | 0.0042 microH |