Murata Electronics Fixed Inductors LQP02TN4N0B02D

Description
4nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
4nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN4N0B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN4N0B02D-ND
Fixed Inductors LQP02TN4N0B02D-ND
4nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)

4nH Unshielded Thick Film Inductor 180mA 1.3Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - LQP02TN4N0B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN4N0B02D
Fixed Inductors LQP02TN4N0B02D
FIXED IND 4NH 180MA 1.3 OHM SMD

FIXED IND 4NH 180MA 1.3 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02TN4N0B02D-ND LQP02TN4N0B02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
DCR 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data