Murata Electronics Fixed Inductors LQP02TN3N0C02D

Description
3nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TN3N0C02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TN3N0C02D-ND
Fixed Inductors LQP02TN3N0C02D-ND
3nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)

3nH Unshielded Thick Film Inductor 200mA 1.1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - LQP02TN3N0C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN3N0C02D
Fixed Inductors LQP02TN3N0C02D
FIXED IND 3NH 200MA 1.1 OHM SMD

FIXED IND 3NH 200MA 1.1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02TN3N0C02D-ND LQP02TN3N0C02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
DCR 1.1 ohms 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567565P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details